Manufacturer: ON Semiconductor
Win Source Part Number: 073047-M74LCX16374DT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 170MHz
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE 2-ELE 8-BIT
IC FF D-TYPE 2-ELE 8-BIT
IC FF D-TYPE DUAL 8BIT 14TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
D FLIP FLOP, 16BIT, TSSOP-48; Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSOP; No. of Pins:48Pins; Trigger Type:-; IC Output Type:Tri State RoHS Compliant: Yes
IC FF D-TYPE DUAL 8BIT 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 073047-M74LCX16374DTR2G | 488-M74LCX16374DTR2GTR-ND | M74LCX16374DTR2G | M74LCX16374DTR2G | 14AC4594 | M74LCX16374DTR2G |
| Product Name | Logic - Logic - Flip Flops - M74LCX16374DTR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | D Flip Flop, 16Bit, Tssop-48; Logic Family / Base Number Onsemi | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns | |||
| fMAX | 170 MHz | 170 MHz | 170 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |