BUFFER, 16-BIT, NON INVERTING O/P, TSSOP; Logic Family / Base Number:74LCX16244; Logic Device Type:Buffer; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers 2-3.6V CMOS 16-Bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 13AC6120 | M74LCX16244DTR2G |
| Product Name | Buffer, 16-Bit, Non Inverting O/p, Tssop; Logic Family / Base Number Onsemi | Buffers & Line Drivers |