2 Circuit IC Switch 4:1 400Ohm 16-TSSOP
IC MUX 2 X 4:1 400 OHM 16TSSOP
2 Circuit IC Switch 4:1 400Ohm 16-TSSOP
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-M74HCT4852ADTR2GTR-ND | M74HCT4852ADTR2G | M74HCT4852ADTR2G | 52T8193 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 400 ohms | 400 ohms | 550 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |