The M74HCT4066ADTR2G is a quad analog switch/multiplexer/d
4 Circuit IC Switch 1:1 120Ohm 14-TSSOP
Quad Analog Switch/Multiplexer/D
4 Circuit IC Switch 1:1 120Ohm 14-TSSOP
IC SWITCH 4 X SPST 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-M74HCT4066ADTR2GTR-ND | 747-M74HCT4066ADTR2G | M74HCT4066ADTR2G | M74HCT4066ADTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to ? volts | ||
| Ron | 120 ohms | 120 ohms | 20 ohms | |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz |