2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs, 2500-REEL Product overview: M74HCT4052ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HCT4052ADTR2G
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MUX 2 X 4:1 100 OHM 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | M74HCT4052ADTR2GOSCT-ND | 747-M74HCT4052ADTR2G | 30Y8605 | M74HCT4052ADTR2G | M74HCT4052ADTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analogue Mux/demux, 4 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | ||
| Ron | 100 ohms | 190 ohms | 100 ohms | 10 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | ||
| VCT | -60 dB |