onsemi Schottky 10V 1A Diode and Rectifier M110E

Description
DIODE SCHOTTKY 10V 1A POWERMITE Product overview: M110E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M110E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 1A POWERMITE Product overview: M110E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M110E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10V 1A Diode and Rectifier - 280-M110E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10V 1A Diode and Rectifier
280-M110E
Schottky 10V 1A Diode and Rectifier 280-M110E
DIODE SCHOTTKY 10V 1A POWERMITE Product overview: M110E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M110E can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 1A POWERMITE Product overview: M110E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M110E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - M110E - 304695-M110E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M110E
304695-M110E
Diodes, Rectifiers - Single - M110E 304695-M110E
Manufacturer: ON Semiconductor Win Source Part Number: 304695-M110E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 304695-M110E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-M110E 304695-M110E
Product Name Schottky 10V 1A Diode and Rectifier Diodes, Rectifiers - Single - M110E
Package Reel - TR POWERMITE 3; Powermite
Unlock Full Specs
to access all available technical data