The LV8968BBUWR2G is a multi-purpose three-phase BLDC predriver designed for automotive applications, compliant with ISO 26262 and AEC-Q100 standards. It operates within a supply voltage range of 8V to 28V, with transient tolerance from 4.5V to 40V, making it suitable for various automotive systems. The device features six gate drivers capable of providing 400 mA typical gate current, allowing the use of low-resistance power FETs. Protection mechanisms include overcurrent shutoff, short-circuit protection, overtemperature warnings, and gate undervoltage protection, ensuring reliability in demanding environments. The integrated programmable linear regulator supports external loads up to 50 mA, while the SPI interface facilitates real-time parameter setup and diagnostics. The LV8968BBUWR2G is thermally efficient, with a junction temperature tolerance of up to 175°C, and is packaged in a 48-pin SQFP format. Typical applications include automotive actuators, fans, pumps, and industrial equipment.
Win Source Part Number: 1372123-LV8968BBUWR2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-SQFP (7x7)
Base Product Number: LV8968
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 28V
Output Configuration: Pre-Driver - Half Bridge (3)
Interface: PWM, SPI
Voltage - Load: 7V ~ 12V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Step Resolution: 1, 1/2
Multiphase Motor Driver PWM, SPI 48-SQFP (7x7)
Multiphase Motor Driver PWM, SPI 48-SQFP (7x7)
Multiphase Motor Driver PWM, SPI 48-SQFP (7x7)
Multi-purpose BLDC Pre-driver, For Automotive, 2500-REEL Product overview: LV8968BBUWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8968BBUWR2G can be used for catalog matching and distributor lookup.
Multiphase Motor Driver PWM, SPI 48-SQFP (7x7)
IC 3PHASE BLDC/PMSM PREDR
IC 3PHASE BLDC/PMSM PREDR
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:6Outputs; Output Current:-; Output Voltage:33V; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372123-LV8968BBUWR2G | LV8968BBUWR2GOSDKR-ND | 744-LV8968BBUWR2G | LV8968BBUWR2G | LV8968BBUWR2G | LV8968BBUWR2G | 07AH6670 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Automotive Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Onsemi |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | ||||
| DC Input | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | BLDC, PMSM |