The LV8907UWR2G is a sensorless three-phase Brushless DC (BLDC) motor controller designed for automotive applications. It features an integrated two-stage charge pump that supports continuous operation and drives six N-MOSFETs. The device operates within a voltage range of 5.5 V to 20 V, with a tolerance extending from 4.5 V to 40 V, and can withstand junction temperatures up to 175°C.
This motor controller supports both open-loop and closed-loop speed control, allowing for configurable startup and speed settings, as well as proportional/integra
Sensor-less Three-phase Brushless DC Motor Controller, with Gate Drivers, for Automotive, 2500-REEL Product overview: LV8907UWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8907UWR2G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320797-LV8907UWR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 20V
Supplier Device Package: 48-SQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 48-LQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-LV8907UWR2GDKR,4
Base Product Number: LV8907
RoHS Status: ROHS3 Compliant
Motor Driver NMOS SPI 48-SQFP (7x7)
Motor Driver NMOS SPI 48-SQFP (7x7)
Motor Driver NMOS SPI 48-SQFP (7x7)
IC MOTOR DRIVER 5.5V-20V 48SQFP
Motor Driver NMOS SPI 48-SQFP (7x7)
IC MOTOR DRIVER 5.5V-20V 48SQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8907UWR2G | 1320797-LV8907UWR2G | 488-LV8907UWR2GTR-ND | LV8907UWR2G | LV8907UWR2G | LV8907UWR2G |
| Product Name | Automotive Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 20 volts | 6 to 20 volts | ||||
| DC Input | 6 to 20 volts | 6 to 20 volts |