Win Source Part Number: 1020592-LV8860VGEVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: LV8860V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: LV8860VGEVBOS
Base Product Number: LV8860
BOARD EVAL FOR LB8860V
Power Management IC Development Tools EVM FOR LB8860V
EVALUATION BOARD, 1PH BLDC MOTOR DRIVER; Application Sub Type:BLDC Motor; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LB8860V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1020592-LV8860VGEVB | LV8860VGEVB | LV8860VGEVB | 45W6151 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation Board, 1Ph Bldc Motor Driver; Application Sub Type Onsemi |
| Category | Developement Board | Developement Board | Developement Board |