NON-AUTO BLDC MOTOR DRIVE
NON-AUTO BLDC MOTOR DRIVE
Motor Driver PWM 20-VCT (3x3)
MOTOR DRIVER, -40 TO 105 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:VCT; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV88564RTXG | LV88564RTXG | LV88564RTXG | 03AJ1958 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 105 Deg C; Motor Type Onsemi |
| Peak Current | 0.0500 amps | |||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| Communication | PWM | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |