onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV88564JA-AH

Description
NON-AUTO BLDC MOTOR DRIVE
Datasheet
Description
NON-AUTO BLDC MOTOR DRIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV88564JA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV88564JA-AH
NON-AUTO BLDC MOTOR DRIVE

NON-AUTO BLDC MOTOR DRIVE

Supplier's Site
Motor Drivers, Controllers - LV88564JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV88564JA-AH
Motor Drivers, Controllers LV88564JA-AH
Motor Driver

Motor Driver

Buy Now
Motor Drivers, Controllers - LV88564JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV88564JA-AH
Motor Drivers, Controllers LV88564JA-AH
Motor Driver PWM 20-SSOPJ

Motor Driver PWM 20-SSOPJ

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LV88564JA-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV88564JA-AH
PMIC - Motor Drivers, Controllers LV88564JA-AH
NON-AUTO BLDC MOTOR DRIVE

NON-AUTO BLDC MOTOR DRIVE

Supplier's Site Datasheet
Motor Driver, -40 To 105 Deg C; Motor Type Onsemi - 03AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 105 Deg C; Motor Type Onsemi
03AJ1957
Motor Driver, -40 To 105 Deg C; Motor Type Onsemi 03AJ1957
MOTOR DRIVER, -40 TO 105 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 105 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LV88564JA-AH LV88564JA-AH LV88564JA-AH LV88564JA-AH 03AJ1957
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, -40 To 105 Deg C; Motor Type Onsemi
Motor / System DC Brushless; Brushless DC (BLDC) DC Brushless; DC Brushless
Communication PWM
Operating Temperature -40 to 105 C (-40 to 221 F)
Peak Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
 - 716PCASTS0030 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 100 to 230 volts
Phase   Three Phase
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 3 HP, 4.8 A - CIMR-G7U41P51 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details