MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, SINGLE-PHASE, PWM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 65AC4808 | LV88563JA-AH | LV88563JA-AH |
| Product Name | Motor Driver, -40 To 105Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless; DC Brushless |