MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
NON-AUTO BLDC MOTOR DRIVE
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 65AC4806 | LV88561JA-AH | LV88561JA-AH |
| Product Name | Motor Driver, -40 To 105Deg C; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless; DC Brushless |