Motor Driver PWM 20-VCT (3x3)
IC PWM MOTOR DRIVER 20VCT
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:VCT; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV88551RTXG | LV88551RTXG | 73AC4724 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Onsemi |
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | |
| Communication | PWM | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 16 volts |