onsemi Motor Driver IC LV88551JA-AH

Description
Motor Driver, Single-Phase, PWM, Full-Wave, BLDC, 2000-REEL Product overview: LV88551JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV88551JA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor Driver, Single-Phase, PWM, Full-Wave, BLDC, 2000-REEL Product overview: LV88551JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV88551JA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-LV88551JA-AH
Motor Driver IC 744-LV88551JA-AH
Motor Driver, Single-Phase, PWM, Full-Wave, BLDC, 2000-REEL Product overview: LV88551JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV88551JA-AH can be used for catalog matching and distributor lookup.

Motor Driver, Single-Phase, PWM, Full-Wave, BLDC, 2000-REEL Product overview: LV88551JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV88551JA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1320811-LV88551JA-AH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1320811-LV88551JA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1320811-LV88551JA-AH
Manufacturer: onsemi Win Source Part Number: 1320811-LV88551JA-AH Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Reel - TR Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount Technology: Power MOSFET Function: Driver Interface: PWM Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 6V ~ 16V Supplier Device Package: 20-SSOPJ Temperature Range - Operating: -40°C ~ 105°C Case / Package: 20-LFSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LV88551JA-AH-ND,LV88 551JA-AHOSDKR,ONSONS LV88551JA-AH,LV88551 JA-AHOSCT,LV88551JA- AHOSTR,2156-LV88551J A-AH-OS Base Product Number: LV88551 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320811-LV88551JA-AH
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount
Technology: Power MOSFET
Function: Driver
Interface: PWM
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 16V
Supplier Device Package: 20-SSOPJ
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 20-LFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV88551JA-AH-ND,LV88551JA-AHOSDKR,ONSONSLV88551JA-AH,LV88551JA-AHOSCT,LV88551JA-AHOSTR,2156-LV88551JA-AH-OS
Base Product Number: LV88551
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Motor Drivers, Controllers - LV88551JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV88551JA-AH
Motor Drivers, Controllers LV88551JA-AH
Multiphase Motor Driver Power MOSFET PWM 20-SSOPJ

Multiphase Motor Driver Power MOSFET PWM 20-SSOPJ

Buy Now
Motor Driver, Bldc, Ssop-20; Motor Type Onsemi - 48AC1700 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Bldc, Ssop-20; Motor Type Onsemi
48AC1700
Motor Driver, Bldc, Ssop-20; Motor Type Onsemi 48AC1700
MOTOR DRIVER, BLDC, SSOP-20; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:20V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

MOTOR DRIVER, BLDC, SSOP-20; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:20V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes

Supplier's Site
PMIC - Motor Drivers, Controllers - LV88551JA-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV88551JA-AH
PMIC - Motor Drivers, Controllers LV88551JA-AH
IC MOTOR DRIVER 20SSOP

IC MOTOR DRIVER 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV88551JA-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV88551JA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV88551JA-AH
IC MOTOR DRIVER 20SSOP

IC MOTOR DRIVER 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV88551JA-AH 1320811-LV88551JA-AH LV88551JA-AH 48AC1700 LV88551JA-AH LV88551JA-AH
Product Name Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Bldc, Ssop-20; Motor Type Onsemi PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
AC Input 6 to 16 volts 4 to 16 volts
DC Input 6 to 16 volts 4 to 16 volts
Motor / System DC Brushless; Brushless DC (BLDC) DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data