Manufacturer: ON Semiconductor
Win Source Part Number: 808755-LV8850GA-AH
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Bi-CMOS
Function: Controller - Commutation, Direction Management
Interface: Parallel, PWM
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 36-TSSOP
Temperature Range - Operating: -40°C ~ 95°C
Manufacturer Package: 36-TFSOP (0.220", 5.60mm Width)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4V ~ 16V
Motor Driver Bi-CMOS Parallel, PWM 36-TSSOP
Three-Phase sensorless FAN Motor Pre-Driver, TSSOP36 5.6x9.75 / TSSOP36 (275 mil), 1000-REEL Product overview: LV8850GA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8850GA-AH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4V-16V 36TSSOP
IC MOTOR DRIVER 4V-16V 36TSSOP
IC MOTOR DRIVER 4V-16V 36TSSOP
Motor Driver Bi-CMOS Parallel, PWM 36-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 808755-LV8850GA-AH | LV8850GA-AH-ND | 744-LV8850GA-AH | LV8850GA-AH | LV8850GA-AH | 598-LV8850GA-AH | LV8850GA-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8850GA-AH | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 4V-16V 36TSSOP | Motor Drivers, Controllers |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | |||||
| DC Input | 4 to 16 volts | 4 to 16 volts | 4 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |