Manufacturer: ON Semiconductor
Win Source Part Number: 206887-LV8827LF-TLM-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.5A
Voltage - Load: 8 V to 35 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN Exposed Pad (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 35 V
Motor Driver Bi-CMOS Parallel, PWM 24-VQFNK (4x4)
IC MOTOR DRIVER 8V-35V 24VQFN Product overview: LV8827LF-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 35V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 35V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8827LF-TLM-H can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-35V 24VQFN
IC MOTOR DRIVER 8V-35V 24VQFN
Motor Driver Bi-CMOS Parallel, PWM 24-VQFNK (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 206887-LV8827LF-TLM-H | LV8827LF-TLM-H-ND | 744-LV8827LF-TLM-H | LV8827LF-TLM-H | LV8827LF-TLM-H | LV8827LF-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8827LF-TLM-H | Motor Drivers, Controllers | 8V 35V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 35 volts | 8 to 35 volts | ||||
| DC Input | 8 to 35 volts | 8 to 35 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |