Manufacturer: ON Semiconductor
Win Source Part Number: 848385-LV8824QA-NH
Features: Motor Driver
Package: Reel - TR
Family Name: LV8824
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PWM Pre-Drive Three-Phase Brushless Motor Driver, 2000-REEL Product overview: LV8824QA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8824QA-NH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 7V-33V 32VQFN
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:32Pins; Supply Voltage Min:7V; Supply Voltage Max:33V RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel, PWM 32-VQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 848385-LV8824QA-NH | 744-LV8824QA-NH | LV8824QA-NH | 45W3550 | LV8824QA-NH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8824QA-NH | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Onsemi | Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Motor / System | DC Brushless; Three Phase Brushless Motor | DC Brushless; Brushless DC (BLDC) | |||
| AC Input | 7 to 33 volts |