Win Source Part Number: 1209193-LV8814J-AH
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver
Interface: PWM
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3.6V ~ 16V
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): LV8814JAH;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LV8814
Motor Driver, 3-Phase, PWM, Full-Wave, BLDC, 2000-REEL Product overview: LV8814J-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8814J-AH can be used for catalog matching and distributor lookup.
IC MOTOR DVR PWM 3PH 20SSOP
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:20V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes
Multiphase Motor Driver Power MOSFET PWM 20-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1209193-LV8814J-AH | 744-LV8814J-AH | LV8814J-AH | 30AC9792 | LV8814J-AH |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Onsemi | Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | |||
| DC Input | 4 to 16 volts | 4 to 16 volts | |||
| Continuous Current | 2 amps | 2 amps |