onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8813G-AH

Description
IC MOTOR DRIVER 6V-16V 20TSSOP
Datasheet
Description
IC MOTOR DRIVER 6V-16V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8813G-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8813G-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8813G-AH
IC MOTOR DRIVER 6V-16V 20TSSOP

IC MOTOR DRIVER 6V-16V 20TSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - LV8813G-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8813G-AH
PMIC - Motor Drivers, Controllers LV8813G-AH
IC MOTOR DRIVER 6V-16V 20TSSOP

IC MOTOR DRIVER 6V-16V 20TSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8813G-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8813G-AH
Motor Drivers, Controllers LV8813G-AH
Motor Driver Power MOSFET PWM 20-TSSOP

Motor Driver Power MOSFET PWM 20-TSSOP

Buy Now
Motor Drivers, Controllers - LV8813G-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8813G-AH
Motor Drivers, Controllers LV8813G-AH
Motor Driver Power MOSFET PWM 20-TSSOP

Motor Driver Power MOSFET PWM 20-TSSOP

Buy Now
Motor Driver, 3P Bldc, 2A, Tssop-20; Motor Type Onsemi - 97Y9313 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3P Bldc, 2A, Tssop-20; Motor Type Onsemi
97Y9313
Motor Driver, 3P Bldc, 2A, Tssop-20; Motor Type Onsemi 97Y9313
MOTOR DRIVER, 3P BLDC, 2A, TSSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:16V; RoHS Compliant: Yes

MOTOR DRIVER, 3P BLDC, 2A, TSSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:16V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LV8813G-AH LV8813G-AH LV8813G-AH 97Y9313
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, 3P Bldc, 2A, Tssop-20; Motor Type Onsemi
Peak Current 2 amps
Motor / System DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Communication PWM
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

G7 Three-Level AC Drive (VFD), 480V 3-Phase, 25 HP - CIMR-G7U40151 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
2 suppliers
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details