3-Phase BLDC Motor Driver, 700mA, 6V, PWM, UQFN-16 Product overview: LV8806QA-MH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 700mA, 6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8806QA-MH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2V-6V 16UQFN
Motor Driver Bi-CMOS PWM 16-UQFN (2.6x2.6)
IC MOTOR DRIVER 2V-6V 16UQFN
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, UQFN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, UQFN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8806QA-MH | LV8806QA-MH | LV8806QA-MH | LV8806QA-MH | 33X3762 |
| Product Name | 700mA 6V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, 3 Phase Dc Brushless, Uqfn-16; Motor Type Onsemi |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | |||
| DC Input | 6 volts | 2 to ? volts | |||
| Peak Current | 0.7000 amps | ||||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless |