onsemi Motor Drivers, Controllers LV8805V-TLM-H

Description
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ
Request a Quote Datasheet
Description
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LV8805V-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LV8805V-TLM-H-ND
Motor Drivers, Controllers LV8805V-TLM-H-ND
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ

Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ

Buy Now Datasheet
Motor Driver IC - 744-LV8805V-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8805V-TLM-H
Motor Driver IC 744-LV8805V-TLM-H
Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8805V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8805V-TLM-H can be used for catalog matching and distributor lookup.

Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8805V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8805V-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8805V-TLM-H - 1209591-LV8805V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8805V-TLM-H
1209591-LV8805V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LV8805V-TLM-H 1209591-LV8805V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 1209591-LV8805V-TLM- H Packaging: Reel - TR Operating Temperature Range: -40°C ~ 95°C (TA) Package: 36-LSOP (0.220", 5.60mm Width) Exposed Pad Applications: Fan Motor Driver Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 6 V ~ 15 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel, PWM Output Configuration: Half Bridge (3) Output Current: 1.2A Voltage - Load: 6 V ~ 15 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LV8805V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 36-SSOPJ Alternative Parts (Cross-Reference): BD6974FV-E2; BD6967FVM-TR; DRV8846RGER; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1209591-LV8805V-TLM-H
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 95°C (TA)
Package: 36-LSOP (0.220", 5.60mm Width) Exposed Pad
Applications: Fan Motor Driver
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 6 V ~ 15 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (3)
Output Current: 1.2A
Voltage - Load: 6 V ~ 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LV8805V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 36-SSOPJ
Alternative Parts (Cross-Reference): BD6974FV-E2; BD6967FVM-TR; DRV8846RGER;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LV8805V-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8805V-TLM-H
PMIC - Motor Drivers, Controllers LV8805V-TLM-H
IC MOTOR DRIVER 6V-15V 36SSOPJ

IC MOTOR DRIVER 6V-15V 36SSOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8805V-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8805V-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8805V-TLM-H
IC MOTOR DRIVER 6V-15V 36SSOPJ

IC MOTOR DRIVER 6V-15V 36SSOPJ

Supplier's Site
Motor Drivers, Controllers - LV8805V-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8805V-TLM-H
Motor Drivers, Controllers LV8805V-TLM-H
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ

Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LV8805V-TLM-H-ND 744-LV8805V-TLM-H 1209591-LV8805V-TLM-H LV8805V-TLM-H LV8805V-TLM-H LV8805V-TLM-H
Product Name Motor Drivers, Controllers Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LV8805V-TLM-H PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "36-LSOP (0.220"", 5.60mm Width) Exposed Pad"
Communication Parallel Interface Parallel, PWM
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
AC Input 6 to 15 volts 6 to 15 volts
Unlock Full Specs
to access all available technical data