Manufacturer: ON Semiconductor
Win Source Part Number: 206886-LV8805V-MPB-H
Packaging: Tube/Rail
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.2A
Voltage - Load: 6 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 36-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 15 V
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ
Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 30-FNFLD Product overview: LV8805V-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8805V-MPB-H can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel, PWM 36-SSOPJ
IC MOTOR DRIVER 6V-15V 36SSOPJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 206886-LV8805V-MPB-H | LV8805V-MPB-H-ND | 744-LV8805V-MPB-H | LV8805V-MPB-H | LV8805V-MPB-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8805V-MPB-H | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | |
| AC Input | 6 to 15 volts | 6 to 15 volts | |||
| DC Input | 6 to 15 volts | 6 to 15 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |