Motor Driver Bi-CMOS PWM 20-SSOPJ
IC, DRIVER; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Product Range:- RoHS Compliant: Yes
Motor Driver Bi-CMOS PWM 20-SSOPJ
IC MOTOR DRIVER 6V-15V 20SSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8805SV-MPB-HOSTB-ND | 07W7054 | LV8805SV-MPB-H | LV8805SV-MPB-H |
| Product Name | Motor Drivers, Controllers | Ic, Driver; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |
| Configuration | PCB Mount; "20-LFSOP (0.173"", 4.40mm Width)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| AC Input | 6 to 15 volts | 6 to 15 volts |