onsemi Motor Driver IC LV8804V-TLM-H

Description
Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8804V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804V-TLM-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8804V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804V-TLM-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LV8804V-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8804V-TLM-H
Motor Driver IC 744-LV8804V-TLM-H
Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8804V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804V-TLM-H can be used for catalog matching and distributor lookup.

Direct PWM Structure Three-Phase Sensorless Fan Motor Driver, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8804V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804V-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8804V-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LV8804V-TLM-H-ND
Motor Drivers, Controllers LV8804V-TLM-H-ND
Motor Driver Bi-CMOS PWM 36-SSOPJ

Motor Driver Bi-CMOS PWM 36-SSOPJ

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8804V-TLM-H - 803663-LV8804V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8804V-TLM-H
803663-LV8804V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LV8804V-TLM-H 803663-LV8804V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 803663-LV8804V-TLM-H Packaging: Reel Mounting Style: SMD Applications: Fan Motor Driver Technology: Bi-CMOS Current - Output: 1.2A Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (3) Voltage - Load: 6V ~ 15V Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: 36-SSOPJ Temperature Range - Operating: -30°C ~ 95°C Manufacturer Package: 36-LSOP (0.220", 5.60mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 803663-LV8804V-TLM-H
Packaging: Reel
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: Bi-CMOS
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (3)
Voltage - Load: 6V ~ 15V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 36-SSOPJ
Temperature Range - Operating: -30°C ~ 95°C
Manufacturer Package: 36-LSOP (0.220", 5.60mm Width)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 15V

Buy Now
PMIC - Motor Drivers, Controllers - LV8804V-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8804V-TLM-H
PMIC - Motor Drivers, Controllers LV8804V-TLM-H
IC MOTOR DRIVER 6V-15V 36SSOPJ

IC MOTOR DRIVER 6V-15V 36SSOPJ

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8804V-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8804V-TLM-H
Motor Drivers, Controllers LV8804V-TLM-H
Motor Driver Bi-CMOS PWM 36-SSOPJ

Motor Driver Bi-CMOS PWM 36-SSOPJ

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8804V-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8804V-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8804V-TLM-H
IC MOTOR DRIVER 6V-15V 36SSOPJ

IC MOTOR DRIVER 6V-15V 36SSOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV8804V-TLM-H LV8804V-TLM-H-ND 803663-LV8804V-TLM-H LV8804V-TLM-H LV8804V-TLM-H LV8804V-TLM-H
Product Name Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - LV8804V-TLM-H PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -30 C (-22 F) -30 to 95 C (-22 to 203 F) -30 to 95 C (-22 to 203 F) -30 to 95 C (-22 to 203 F)
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "36-LSOP (0.220"", 5.60mm Width) Exposed Pad"
Communication PWM PWM
Unlock Full Specs
to access all available technical data