Motor Driver Bi-CMOS On/Off 20-SSOPJ
Motor Driver, Sensor Less, Brushless, 3-Phase, SSOP20J (225mil), 2000-REEL Product overview: LV8804FV-TRM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804FV-TRM-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 880325-LV8804FV-TRM-
Operating Temperature Range: -30°C ~ 95°C (TA)
Features: - Motor Driver Bi-CMOS On/Off 20-SSOPJ
Package: Reel - TR
Package: 20-LFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV880
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOPJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV8804FV-TRM-HOSCT, LV8804FV-TRM-HOSTR, LV8804FVTRMH, LV8804FV-TRM-HOSDKR,
IC MOTOR DRIVER 6V-15V 20SSOP
Motor Driver Bi-CMOS On/Off 20-SSOPJ
IC MOTOR DRIVER 6V-15V 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8804FV-TRM-HOSTR-ND | 744-LV8804FV-TRM-H | 880325-LV8804FV-TRM-H | LV8804FV-TRM-H | LV8804FV-TRM-H | LV8804FV-TRM-H |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8804FV-TRM-H | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "20-LFSOP (0.173"", 4.40mm Width)" | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||
| AC Input | 6 to 15 volts |