Motor Driver, Sensor Less, Brushless, 3-Phase, 2000-REEL Product overview: LV8804FV-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8804FV-TLM-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 109998-LV8804FV-TLM-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.2A
Voltage - Load: 6 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:15VRoHS Compliant: Yes
MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-20, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:6V RoHS Compliant: Yes
Motor Driver Bi-CMOS On/Off 20-SSOPJ
IC MOTOR DRIVER 6V-15V 20SSOP
IC MOTOR DRIVER 6V-15V 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8804FV-TLM-H | 109998-LV8804FV-TLM-H | 46W0902 | 92T2111 | LV8804FV-TLM-H | LV8804FV-TLM-H | LV8804FV-TLM-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8804FV-TLM-H | Motor Driver, Dc Brushless, 1.2A, Ssop-20; Motor Type Onsemi | Motor Driver, Dc Brushless, 1.2A, Ssop-20, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||||
| DC Input | 15 volts | 6 to 15 volts | 6 to 15 volts | 6 to ? volts | |||
| AC Input | 6 to 15 volts | 6 to 15 volts | 6 to ? volts | ||||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps |