Motor Driver Bi-CMOS On/Off 20-SSOPJ
IC MOTOR DRIVER 6V-15V 20SSOP
Motor Driver Bi-CMOS On/Off 20-SSOPJ
IC MOTOR DRIVER 6V-15V 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8804FV-MPB-HOSTB-ND | LV8804FV-MPB-H | LV8804FV-MPB-H | LV8804FV-MPB-H |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "20-LFSOP (0.173"", 4.40mm Width)" | |||
| Communication | On/Off | On/Off | ||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||
| AC Input | 6 to 15 volts |