Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LV8800V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8800V-MPB-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS PWM 16-SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 206885-LV8800V-MPB-E
Packaging: Tube/Rail
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 700mA
Voltage - Load: 2.2 V to 6 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 6 V
Motor Driver Bi-CMOS PWM 16-SSOP
IC MOTOR DRIVER 2.2V-6V 16SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8800V-MPB-E | LV8800V-MPB-E-ND | 206885-LV8800V-MPB-E | LV8800V-MPB-E | LV8800V-MPB-E |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8800V-MPB-E | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | |
| DC Input | 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" |