Win Source Part Number: 1021854-LV8772-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: General Purpose
Standard Package: 500
Technology: BiCDMOS
Current - Output: 2.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 9V ~ 32V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Voltage - Supply: 0V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package: 28-HDIP
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LV8772-E-ON,LV8
Base Product Number: LV877
Product Status: Obsolete
Bipolar Motor Driver BiCDMOS Parallel 28-HDIP
Stepping Motor Driver, PWM, Constant Current Control, PDIP30 / DIP30SD (400 mil), 500-TUBE Product overview: LV8772-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8772-E can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 0-5.5V 28HDIP
Bipolar Motor Driver BiCDMOS Parallel 28-HDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1021854-LV8772-E | LV8772-EOS-ND | 744-LV8772-E | LV8772-E | LV8772-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 0 to 6 volts | 0 to 6 volts | |||
| DC Input | 0 to 6 volts | 0 to 6 volts | 32 volts | ||
| Continuous Current | 2.5 amps | 2.5 amps |