Motor Driver, H-Bridge, Forward / Reverse, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 2000-REEL Product overview: LV8762T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8762T-TLM-H can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 24-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 739623-LV8762T-TLM-H
Manufacturer Homepage: www.onsemi.com
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 0V-5.5V 24TSSOP
IC MOTOR DRIVER 0V-5.5V 24TSSOP
Motor Driver Power MOSFET Parallel 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8762T-TLM-H | 869-1301-2-ND | 739623-LV8762T-TLM-H | LV8762T-TLM-H | LV8762T-TLM-H | LV8762T-TLM-H |
| Product Name | H-Bridge Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8762T-TLM-H | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| DC Input | 32 volts | 0 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-TFSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Parallel Interface | Parallel |