Manufacturer: ON Semiconductor
Win Source Part Number: 880324-LV8762T-MPB-H
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: - Motor Driver Power MOSFET Parallel 24-TSSOP
Package: Tube
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV876
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV8762T-MPB-HOS, LV8762TMPBH
Motor Driver Power MOSFET Parallel 24-TSSOP
Motor Driver, H-Bridge, Forward / Reverse, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 70-FNFLD Product overview: LV8762T-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8762T-MPB-H can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 0V-5.5V 24TSSOP
MOTOR DRIVER, BRUSHLESS DC, 700mA, SSOP-16; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:9V; Supply Voltage Max:32V RoHS Compliant: Yes
IC MOTOR DRIVER 0V-5.5V 24TSSOP
Motor Driver Power MOSFET Parallel 24-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 880324-LV8762T-MPB-H | LV8762T-MPB-HOS-ND | 744-LV8762T-MPB-H | LV8762T-MPB-H | 45W3539 | LV8762T-MPB-H | LV8762T-MPB-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8762T-MPB-H | Motor Drivers, Controllers | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Brushless Dc, 700Ma, Ssop-16; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-TFSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| AC Input | 0 to 6 volts | 9 to 32 volts |