The LV8761V is a bi-CMOS LSI H-bridge motor driver designed for controlling brushed DC motors. It supports four operational modes: forward, reverse, brake, and standby. The device features a low on-resistance, zero standby current, and built-in protection circuits including thermal shutdown, short-circuit protection, and a current limiter. It operates with a supply voltage range of 3V to 5.5V and can handle a continuous output current of 3A, with a peak output current capability of 4A for short durations. The driver is housed in a compact SSOP-36 package, making it suitable for space-constrained applications. The operating temperature range is from -20°C to +85°C, ensuring reliability in various environments.
Motor Driver, H-Bridge, Forward / Reverse, SSOP36J (275mil) Exposed Pad, 2000-REEL Product overview: LV8761V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8761V-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 119151-LV8761V-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 3A
Voltage - Load: 9 V to 35 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
MOTOR DRIVER, DC BRUSH, 3A, SSOP-36, FULL REEL; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:36Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSH, 3A, SSOP-36; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:36Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel 36-SSOPJ
IC MOTOR DRIVER 3V-5.5V 36SSOPJ
IC MOTOR DRIVER 3V-5.5V 36SSOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8761V-TLM-E | 119151-LV8761V-TLM-E | 52T8070 | LV8761V-TLM-E | LV8761V-TLM-E | LV8761V-TLM-E |
| Product Name | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8761V-TLM-E | Motor Driver, Dc Brush, 3A, Ssop-36, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| DC Input | 35 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 3 amps | 3 amps |