Manufacturer: ON Semiconductor
Win Source Part Number: 126783-LV8760T-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 3A
Voltage - Load: 9 V to 35 V
Motor Type - AC, DC: Brushed DC
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-TSSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Motor Driver, H-Bridge, Forward / Reverse, TSSOP20 4.4x6.5 / TSSOP20J (225 mil), 2000-REEL Product overview: LV8760T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8760T-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
IC MOTOR DRIVER 3V-5.5V 20TSSOP
MOTOR DRIVER, STEPPER, 3A, TSSOP-20; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 3A, TSSOP-20, FULL REEL; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 20TSSOP
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 126783-LV8760T-TLM-E | 744-LV8760T-TLM-E | 869-1256-2-ND | LV8760T-TLM-E | 46W0898 | LV8760T-TLM-E | LV8760T-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8760T-TLM-E | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 3A, Tssop-20; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Continuous Current | 3 amps | 3 amps | 3 amps | ||||
| PC-Based Bus | Parallel |