Win Source Part Number: 1253356-LV8760T-MPB-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 70
Mounting: SMD (SMT)
Technology: Bi-CMOS
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 9V ~ 35V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOPJ
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LV8760TMPBE,ONSONSLV
Base Product Number: LV876
Product Status: Obsolete
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Motor Driver, H-Bridge, Forward / Reverse, TSSOP20 4.4x6.5 / TSSOP20J (225 mil), 70-FNFLD Product overview: LV8760T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8760T-MPB-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
IC MOTOR DRIVER 3V-5.5V 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1253356-LV8760T-MPB-E | LV8760T-MPB-EOS-ND | 744-LV8760T-MPB-E | LV8760T-MPB-E | LV8760T-MPB-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Continuous Current | 3 amps | 3 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |