onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8747TA-NH LV8747TA-NH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880323-LV8747TA-NH Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LV8747 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880323-LV8747TA-NH Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LV8747 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8747TA-NH - 880323-LV8747TA-NH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8747TA-NH
880323-LV8747TA-NH
PMIC - PMIC - Motor Drivers, Controllers - LV8747TA-NH 880323-LV8747TA-NH
Manufacturer: ON Semiconductor Win Source Part Number: 880323-LV8747TA-NH Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LV8747 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 880323-LV8747TA-NH
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)
Package: 64-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LV8747
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Motor Driver IC - 744-LV8747TA-NH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8747TA-NH
Motor Driver IC 744-LV8747TA-NH
PWM Constant-Current Control Stepping Motor Driver and Switching Regulator Controller, TQFP64 7x7 / TQFP64L, 1000-REEL Product overview: LV8747TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8747TA-NH can be used for catalog matching and distributor lookup.

PWM Constant-Current Control Stepping Motor Driver and Switching Regulator Controller, TQFP64 7x7 / TQFP64L, 1000-REEL Product overview: LV8747TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8747TA-NH can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8747TA-NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8747TA-NH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8747TA-NH
IC MTR DRVR BIPOLAR 0-5V 64TQFP

IC MTR DRVR BIPOLAR 0-5V 64TQFP

Supplier's Site
Motor Drivers, Controllers - LV8747TA-NH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8747TA-NH
Motor Drivers, Controllers LV8747TA-NH
Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)

Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)

Buy Now
Motor Driver, -20 To 85Deg C; Motor Type Onsemi - 45W3535 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -20 To 85Deg C; Motor Type Onsemi
45W3535
Motor Driver, -20 To 85Deg C; Motor Type Onsemi 45W3535
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:10V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -20 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:10V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 880323-LV8747TA-NH 744-LV8747TA-NH LV8747TA-NH LV8747TA-NH 45W3535
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8747TA-NH Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, -20 To 85Deg C; Motor Type Onsemi
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
PC-Based Bus Parallel
Communication Parallel
Motor / System Stepper
Unlock Full Specs
to access all available technical data