Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)
STEPPING MOTOR DVR, 64TQFP Product overview: LV8747T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8747T-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1064526-LV8747T-TLM-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 500mA, 1.5A
Voltage - Load: 10 V to 35 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-TQFP (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 0-5V 64TQFP
Bipolar Motor Driver Bi-CMOS Parallel 64-TQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1300-2-ND | 744-LV8747T-TLM-E | 1064526-LV8747T-TLM-E | LV8747T-TLM-E | LV8747T-TLM-E |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8747T-TLM-E | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 64-TQFP Exposed Pad | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 0 to 5 volts | 0 to 5 volts | |||
| DC Input | 0 to 5 volts | 35 volts | 0 to 5 volts |