Manufacturer: ON Semiconductor
Win Source Part Number: 754506-LV8746V-TLM-E
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: BiCDMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 44-LSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LV8746V
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0V ~ 5.5V
Load Voltage (V): 9V ~ 35V
MOTOR DRIVER, STEPPER, 1A, SSOP-44, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:35V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 1A, SSOP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 754506-LV8746V-TLM-E | 52T8067 | LV8746V-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8746V-TLM-E | Motor Driver, Stepper, 1A, Ssop-44, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |