Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155767-LV8741VB-MPB
Operating Supply Voltage: 38 V
Power Dissipation: 550 mW
Number of Pins: 36
Output Voltage: 5.5 V
Categories: PMIC - Motor Drivers,Controllers
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 1 mA
PWM Current Control Stepper Motor Driver Product overview: LV8741VB-MPB-E from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8741VB-MPB-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives |
| Product Number | 1155767-LV8741VB-MPB-E | 744-LV8741VB-MPB-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8741VB-MPB-E | Stepper Motor Driver IC |
| Operating Temperature | -20 C (-4 F) | -20 C (-4 F) |