The LV8741V is a PWM current control stepper motor driver IC designed for driving both stepper and brushed DC motors. It features a dual-channel H-bridge configuration, allowing for micro-stepping capabilities with selectable excitation modes including Full-step, Half-step, and Quarter-step. The device supports a maximum output current of 1.5A per channel and operates within a supply voltage range of 2.7V to 5.5V. Key specifications include an on-resistance of 0.5Ω for both upper and lower sides at 1.5A, and it incorporates protection features such as output short-circuit protection, thermal shutdown, and a power supply monitor. The LV8741V is suitable for applications in computing peripherals, industrial equipment, and amusement devices, making it a versatile choice for engineers looking to implement motor control in their projects.
PWM Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8741V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8741V-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 112297-LV8741V-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.5A
Voltage - Load: 9.5 V to 35 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
IC MTR DRV BIPLR 2.7-5.5V 44SSOP
MOTOR DRIVER, STEPPER, 1.5A, SSOP-44, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 1.5A, SSOP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 2.7-5.5V 44SSOP
Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8741V-TLM-E | 112297-LV8741V-TLM-E | 869-1255-2-ND | LV8741V-TLM-E | 52T8065 | LV8741V-TLM-E | LV8741V-TLM-E |
| Product Name | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8741V-TLM-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Ssop-44, Full Reel; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| DC Input | 35 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC |