Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
Manufacturer: ON Semiconductor
Win Source Part Number: 880322-LV8741V-MPB-E
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
Package: Tube
Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV874
Categories: Integrated Circuits (ICs)
Case / Package: 44-SSOPK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV8741V-MPB-EOS, LV8741VMPBE
PWM Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8741V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8741V-MPB-E can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-5.5V 44SSOP
Bipolar Motor Driver Bi-CMOS Parallel 44-SSOPK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | LV8741V-MPB-EOS-ND | 880322-LV8741V-MPB-E | 744-LV8741V-MPB-E | LV8741V-MPB-E | LV8741V-MPB-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8741V-MPB-E | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "44-LSSOP (0.220"", 5.60mm Width) Exposed Pad" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 3 to 6 volts |