onsemi Electronic Surplus - LV8735V-TLM-H LV8735V-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 724845-LV8735V-TLM-H Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 1A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/8, 1/16 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LV8735V Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 0V ~ 5.5V Load Voltage (V): 9V ~ 32V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 724845-LV8735V-TLM-H Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 1A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/8, 1/16 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LV8735V Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 0V ~ 5.5V Load Voltage (V): 9V ~ 32V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LV8735V-TLM-H - 724845-LV8735V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LV8735V-TLM-H
724845-LV8735V-TLM-H
Electronic Surplus - LV8735V-TLM-H 724845-LV8735V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 724845-LV8735V-TLM-H Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 1A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/8, 1/16 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LV8735V Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 0V ~ 5.5V Load Voltage (V): 9V ~ 32V

Manufacturer: ON Semiconductor
Win Source Part Number: 724845-LV8735V-TLM-H
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: BiCDMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/8, 1/16
Categories: Integrated Circuits
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LV8735V
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0V ~ 5.5V
Load Voltage (V): 9V ~ 32V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 724845-LV8735V-TLM-H
Product Name Electronic Surplus - LV8735V-TLM-H
Unlock Full Specs
to access all available technical data