The Evaluation Board for the LV8732V stepper and DC motor driver is designed for applications requiring precise motor control. It features a dual-channel H-bridge driver capable of micro-stepping with resolutions up to 1/8-step, making it suitable for both stepper and brushed DC motors. The board supports various motor control functions, including forward, reverse, brake, and standby modes. Key specifications include a supply voltage range of 9 to 32V and a maximum output current of 2A per channel, with a peak output current capability of 2.5A. The device incorporates a PWM constant-current control mechanism, low on-resistance (0.3Ω for the upper side and 0.25Ω for the lower side), and built-in short-circuit protection. The operating temperature range is from -20°C to +85°C, ensuring reliability in diverse environments. Engineers may find this evaluation board beneficial for prototyping and testing motor control applications in office equipment and amusement devices, given its robust features and flexibility in motor driving capabilities.
BOARD EVAL FOR LV8732V
Power Management IC Development Tools EVM FOR LV8732V
EVALUATION BOARD, STEPPER/DC MOTOR DRIVER; Application Sub Type:Stepper Motor; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LV8732V; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LV8732VGEVB | LV8732VGEVB | 45W6136 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation Board, Stepper/dc Motor Driver; Application Sub Type Onsemi |
| Category | Developement Board | Developement Board |