Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
IC MTR DRV BIPOLAR 0-5.5V 44SSOP
MOTOR DRIVER, STEPPER, 1.5A, SSOP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:32V; Product Range:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8732V-MPB-H | LV8732V-MPB-H | 45W3520 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Ssop-44; Motor Type Onsemi |
| Motor / System | DC Brushed; Brushed DC | Stepper | |
| Communication | Parallel | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) |