Manufacturer: ON Semiconductor
Win Source Part Number: 072744-LV8731V-TLM-H
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 2A
Voltage - Load: 9 V to 32 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Stepper Motor Driver, PWM, Constant Current Control, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8731V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8731V-TLM-H can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
MOTOR DRIVER, STEPPER, 2A, SSOP-44, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:32V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 2A, SSOP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:32V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 0-5.5V 44SSOP
IC MTR DRV BIPOLAR 0-5.5V 44SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 072744-LV8731V-TLM-H | 869-1292-2-ND | 744-LV8731V-TLM-H | LV8731V-TLM-H | 52T8059 | LV8731V-TLM-H | LV8731V-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8731V-TLM-H | Motor Drivers, Controllers | Stepper Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Stepper, 2A, Ssop-44, Full Reel; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -40 to 85 C (-40 to 185 F) | -20 C (-4 F) | -40 to 85 C (-40 to 185 F) | |||
| AC Input | 0 to 6 volts | 0 to 6 volts | 9 to 32 volts | ||||
| DC Input | 0 to 6 volts | 0 to 6 volts | 32 volts | 9 to 32 volts | |||
| Continuous Current | 2 amps | 2 amps | 2 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper |