onsemi Motor Drivers, Controllers LV8731V-MPB-H

Description
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Request a Quote Datasheet
Description
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LV8731V-MPB-HOS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LV8731V-MPB-HOS-ND
Motor Drivers, Controllers LV8731V-MPB-HOS-ND
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1224767-LV8731V-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1224767-LV8731V-MPB-H
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1224767-LV8731V-MPB-H
Win Source Part Number: 1224767-LV8731V-MPB- H Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 30 Mounting: SMD (SMT) Technology: BiCDMOS Current - Output: 2A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 9V ~ 32V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/16 Voltage - Supply: 0V ~ 5.5V Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Supplier Device Package: 44-SSOPK Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV8731VMPBH; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LV8731V-MPB-HOS,2156 -LV8731V-MPB-H-ON,LV 8731VMPBH,ONSONSLV87 31V-MPB-H Base Product Number: LV873 Product Status: Obsolete

Win Source Part Number: 1224767-LV8731V-MPB-H
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 30
Mounting: SMD (SMT)
Technology: BiCDMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 9V ~ 32V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/16
Voltage - Supply: 0V ~ 5.5V
Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 44-SSOPK
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LV8731VMPBH;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LV8731V-MPB-HOS,2156-LV8731V-MPB-H-ON,LV8731VMPBH,ONSONSLV8731V-MPB-H
Base Product Number: LV873
Product Status: Obsolete

Buy Now Datasheet
Stepper Motor Driver IC - 744-LV8731V-MPB-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-LV8731V-MPB-H
Stepper Motor Driver IC 744-LV8731V-MPB-H
Stepper Motor Driver, PWM, Constant Current Control, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8731V-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8731V-MPB-H can be used for catalog matching and distributor lookup.

Stepper Motor Driver, PWM, Constant Current Control, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8731V-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8731V-MPB-H can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8731V-MPB-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8731V-MPB-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8731V-MPB-H
IC MTR DRV BIPOLAR 0-5.5V 44SSOP

IC MTR DRV BIPOLAR 0-5.5V 44SSOP

Supplier's Site
Motor Drivers, Controllers - LV8731V-MPB-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8731V-MPB-H
Motor Drivers, Controllers LV8731V-MPB-H
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number LV8731V-MPB-HOS-ND 1224767-LV8731V-MPB-H 744-LV8731V-MPB-H LV8731V-MPB-H LV8731V-MPB-H
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Stepper Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "44-LSSOP (0.220"", 5.60mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
AC Input 0 to 6 volts 0 to 6 volts
Unlock Full Specs
to access all available technical data