onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8729V-TLM-H LV8729V-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1064524-LV8729V-TLM- H Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 1.8A Voltage - Load: 9 V to 32 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 44-SSOPK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 0 V to 5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1064524-LV8729V-TLM- H Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 1.8A Voltage - Load: 9 V to 32 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 44-SSOPK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 0 V to 5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8729V-TLM-H - 1064524-LV8729V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8729V-TLM-H
1064524-LV8729V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LV8729V-TLM-H 1064524-LV8729V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 1064524-LV8729V-TLM- H Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 1.8A Voltage - Load: 9 V to 32 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 44-SSOPK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 0 V to 5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1064524-LV8729V-TLM-H
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.8A
Voltage - Load: 9 V to 32 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 44-SSOPK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Stepper 32 V Motor Driver IC - 744-LV8729V-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 32 V Motor Driver IC
744-LV8729V-TLM-H
Stepper 32 V Motor Driver IC 744-LV8729V-TLM-H
Stepper Motor Driver, PWM, Constant Current Control, 9 - 32 V, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8729V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 32 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 32 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8729V-TLM-H can be used for catalog matching and distributor lookup.

Stepper Motor Driver, PWM, Constant Current Control, 9 - 32 V, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8729V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 32 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 32 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8729V-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - LV8729V-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8729V-TLM-H
PMIC - Motor Drivers, Controllers LV8729V-TLM-H
IC MTR DRVR BIPOLAR 0-5V 44SSOPK

IC MTR DRVR BIPOLAR 0-5V 44SSOPK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8729V-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8729V-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8729V-TLM-H
IC MTR DRVR BIPOLAR 0-5V 44SSOPK

IC MTR DRVR BIPOLAR 0-5V 44SSOPK

Supplier's Site
Motor Drivers, Controllers - LV8729V-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8729V-TLM-H
Motor Drivers, Controllers LV8729V-TLM-H
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK-EP

Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK-EP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1064524-LV8729V-TLM-H 744-LV8729V-TLM-H LV8729V-TLM-H LV8729V-TLM-H LV8729V-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8729V-TLM-H Stepper 32 V Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
AC Input 0 to 5 volts
DC Input 0 to 5 volts
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5256 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication UART/SPI, I2C
View Details
Motor Drivers, Controllers - DRV10983LDPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9563-3QXW - TLE9563-3QXW - Infineon Technologies AG
Specs
Motor / System DC Brushless
Operating Temperature -40 to 175 C (-40 to 347 F)
DC Input 6 to 28 volts
View Details