Manufacturer: ON Semiconductor
Win Source Part Number: 845683-LV8728MR-AH
Features: Motor Driver
Package: Reel - TR
Part Status: Obsolete
Family Name: LV8728
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV8728MR-AHOSDKR, LV8728MR-AHOSTR, LV8728MR-AHOSCT
Dual Full Bridge Motor Driver 30-Pin SOIC W T/R Product overview: LV8728MR-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8728MR-AH can be used for catalog matching and distributor lookup.
MOTOR DRIVER, STEPPER, 2A, WSOIC-30; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:30Pins; Supply Voltage Min:9V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes
IC MTR DRVR BIPLR 30SOIC/MFP30KR
IC MTR DRVR BIPLR 30SOIC/MFP30KR
Bipolar Motor Driver BiCDMOS 30-SOIC/MFP30KR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 845683-LV8728MR-AH | 744-LV8728MR-AH | 97Y9311 | LV8728MR-AH | LV8728MR-AH | LV8728MR-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8728MR-AH | Dual SOIC Motor Driver IC | Motor Driver, Stepper, 2A, Wsoic-30; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | Stepper | |||||
| AC Input | 9 to 32 volts | |||||
| DC Input | 9 to 32 volts |