Bipolar Motor Driver BiCDMOS Parallel 25-HZIP
Manufacturer: ON Semiconductor
Win Source Part Number: 072743-LV8727-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: BiCDMOS
Output Current: 4A
Voltage - Load: 9 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/8, 1/16, 1/32, 1/64, 1/128
Family Name: LV8727
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-HZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 5 V
Alternative Parts (Cross-Reference): A4989SLDTR-T; MC34920EIR2; MC34920EI;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Stepping Motor Driver, PWM, Constant Current Control, HSOP36R (375mil), 15-FNFLD Product overview: LV8727-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8727-E can be used for catalog matching and distributor lookup.
MOTOR DRIVER, STEPPER, 4A, HZIP-25; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:HZIP; No. of Pins:25Pins; Supply Voltage Min:9V; Supply Voltage Max:45V; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Motor Driver BiCDMOS Parallel 25-HZIP
IC MTR DRVR BIPOLAR 0V-5V 25HZIP
IC MTR DRVR BIPOLAR 0V-5V 25HZIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8727-EOS-ND | 072743-LV8727-E | 744-LV8727-E | 07W7049 | LV8727-E | LV8727-E | LV8727-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8727-E | Motor Driver IC | Motor Driver, Stepper, 4A, Hzip-25; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 25-SSIP Exposed Pad, Formed Leads | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |||
| AC Input | 0 to 5 volts | 0 to 5 volts | 9 to 45 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | 9 to 45 volts |