Dual H-bridge Motor Driver, QFN16, 3x3, 0.5P, 3000-REEL Product overview: LV8716QA-MH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8716QA-MH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1064523-LV8716QA-MH
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1A
Voltage - Load: 2.7 V to 10.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Family Name: LV8716QA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 10.5 V
Alternative Parts (Cross-Reference): BD8271EFV-E2; BD8229EFV; DRV8422DDV;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver BiCDMOS Parallel 16-QFN (3x3)
Bipolar Motor Driver BiCDMOS Parallel 16-QFN (3x3)
IC MTR DRV BIPLR 2.7-10.5V 16QFN
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:10.5V; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 2.7-10.5V 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8716QA-MH | 1064523-LV8716QA-MH | LV8716QA-MHOSTR-ND | LV8716QA-MH | LV8716QA-MH | 47X2198 | LV8716QA-MH |
| Product Name | Dual H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8716QA-MH | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -20 To 85Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| DC Input | 10 volts | 3 to 10 volts | 3 to 10 volts | 0 to 6 volts | |||
| AC Input | 3 to 10 volts | 3 to 10 volts | 0 to 6 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps |